Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - ICPL2630 776384-ICPL2630

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 776384-ICPL2630 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 40ns, 10ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 40ns, 35ns Family Name: ICPL2630 Categories: Isolators Manufacturer Package: 8-DIP Output Voltage MAX: 7V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Alternative Parts (Cross-Reference): TLP2631(LF1-TPR); TLP2631(LF5,F); TLP2631LF5; TLP2631(LF1-TPR,F); Introduction Date: October 09, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1,980
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 776384-ICPL2630 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 40ns, 10ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 40ns, 35ns Family Name: ICPL2630 Categories: Isolators Manufacturer Package: 8-DIP Output Voltage MAX: 7V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Alternative Parts (Cross-Reference): TLP2631(LF1-TPR); TLP2631(LF5,F); TLP2631LF5; TLP2631(LF1-TPR,F); Introduction Date: October 09, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1,980
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ICPL2630 - 776384-ICPL2630 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ICPL2630
776384-ICPL2630
Optoisolators - Transistor, Photovoltaic Output - ICPL2630 776384-ICPL2630
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 776384-ICPL2630 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 40ns, 10ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 40ns, 35ns Family Name: ICPL2630 Categories: Isolators Manufacturer Package: 8-DIP Output Voltage MAX: 7V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Alternative Parts (Cross-Reference): TLP2631(LF1-TPR); TLP2631(LF5,F); TLP2631LF5; TLP2631(LF1-TPR,F); Introduction Date: October 09, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1,980

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 776384-ICPL2630
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 40ns, 10ns
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 40ns, 35ns
Family Name: ICPL2630
Categories: Isolators
Manufacturer Package: 8-DIP
Output Voltage MAX: 7V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 20mA
Alternative Parts (Cross-Reference): TLP2631(LF1-TPR); TLP2631(LF5,F); TLP2631LF5; TLP2631(LF1-TPR,F);
Introduction Date: October 09, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1,980

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 776384-ICPL2630
Product Name Optoisolators - Transistor, Photovoltaic Output - ICPL2630
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CEU1012L - 1161302-CEU1012L - Win Source Electronics
Specs
Package Type SOT3
View Details
Hard To Find - 4060AL - 1128555-4060AL - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEP6186 - 1161199-CEP6186 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEK7002A - 1161090-CEK7002A - Win Source Electronics
Specs
Package Type SOT3
View Details