Manufacturer: Global Power Technologies Group
Win Source Part Number: 775070-GP2D040A120U
Series: Amp+
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-247-3
Diode Type: Silicon Carbide Schottky
Current - Reverse Leakage @ Vr: 40μA @ 1200V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 65A (DC)
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247-3
Voltage - Forward (Vf) (Maximum) @ If: 1.8V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 775070-GP2D040A120U |
| Product Name | Diodes, Rectifiers - Arrays - GP2D040A120U |
| Diode Type | Schottky; Silicon Carbide Schottky |