Win Source Electronics Diodes, Rectifiers - Single - GP2D020A120B 775069-GP2D020A120B

Description
Manufacturer: Global Power Technologies Group Win Source Part Number: 775069-GP2D020A120B Series: Amp+ Packaging: Tube Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Package: TO-247-2 Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 20A (DC) Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 40μA @ 1200V Capacitance @ Vr, F: 1270pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Manufacturer Package: TO-247-2 Voltage - Forward (Vf) (Maximum) @ If: 1.8V @ 20A Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Global Power Technologies Group Win Source Part Number: 775069-GP2D020A120B Series: Amp+ Packaging: Tube Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Package: TO-247-2 Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 20A (DC) Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 40μA @ 1200V Capacitance @ Vr, F: 1270pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Manufacturer Package: TO-247-2 Voltage - Forward (Vf) (Maximum) @ If: 1.8V @ 20A Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - GP2D020A120B - 775069-GP2D020A120B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GP2D020A120B
775069-GP2D020A120B
Diodes, Rectifiers - Single - GP2D020A120B 775069-GP2D020A120B
Manufacturer: Global Power Technologies Group Win Source Part Number: 775069-GP2D020A120B Series: Amp+ Packaging: Tube Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Package: TO-247-2 Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 20A (DC) Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 40μA @ 1200V Capacitance @ Vr, F: 1270pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Manufacturer Package: TO-247-2 Voltage - Forward (Vf) (Maximum) @ If: 1.8V @ 20A Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Global Power Technologies Group
Win Source Part Number: 775069-GP2D020A120B
Series: Amp+
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-247-2
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 20A (DC)
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 40μA @ 1200V
Capacitance @ Vr, F: 1270pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247-2
Voltage - Forward (Vf) (Maximum) @ If: 1.8V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 775069-GP2D020A120B
Product Name Diodes, Rectifiers - Single - GP2D020A120B
VF 1.8 volts
Unlock Full Specs
to access all available technical data