Win Source Electronics Diodes, Rectifiers - Single - GP2D010A065A 775068-GP2D010A065A

Description
Manufacturer: Global Power Technologies Group Win Source Part Number: 775068-GP2D010A065A Series: Amp+ Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 30A (DC) Current - Reverse Leakage @ Vr: 100μA @ 650V Capacitance @ Vr, F: 527pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Manufacturer Package: TO-220-2 Voltage - Forward (Vf) (Maximum) @ If: 1.65V @ 10A Voltage - DC Reverse (Vr) (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Global Power Technologies Group Win Source Part Number: 775068-GP2D010A065A Series: Amp+ Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 30A (DC) Current - Reverse Leakage @ Vr: 100μA @ 650V Capacitance @ Vr, F: 527pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Manufacturer Package: TO-220-2 Voltage - Forward (Vf) (Maximum) @ If: 1.65V @ 10A Voltage - DC Reverse (Vr) (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - GP2D010A065A - 775068-GP2D010A065A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GP2D010A065A
775068-GP2D010A065A
Diodes, Rectifiers - Single - GP2D010A065A 775068-GP2D010A065A
Manufacturer: Global Power Technologies Group Win Source Part Number: 775068-GP2D010A065A Series: Amp+ Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 30A (DC) Current - Reverse Leakage @ Vr: 100μA @ 650V Capacitance @ Vr, F: 527pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Manufacturer Package: TO-220-2 Voltage - Forward (Vf) (Maximum) @ If: 1.65V @ 10A Voltage - DC Reverse (Vr) (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Global Power Technologies Group
Win Source Part Number: 775068-GP2D010A065A
Series: Amp+
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 30A (DC)
Current - Reverse Leakage @ Vr: 100μA @ 650V
Capacitance @ Vr, F: 527pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-2
Voltage - Forward (Vf) (Maximum) @ If: 1.65V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 650V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 775068-GP2D010A065A
Product Name Diodes, Rectifiers - Single - GP2D010A065A
VF 1.65 volts
Unlock Full Specs
to access all available technical data