Manufacturer: Global Power Technologies Group
Win Source Part Number: 775067-GP2D008A120A
Series: Amp+
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 24A (DC)
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 20μA @ 1200V
Capacitance @ Vr, F: 508pF @ 1V, 1MHz
Operating Temperature - Junction: -50°C ~ 175°C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-2
Voltage - Forward (Vf) (Maximum) @ If: 1.8V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 775067-GP2D008A120A |
| Product Name | Diodes, Rectifiers - Single - GP2D008A120A |
| VF | 1.8 volts |