Manufacturer: Global Power Technologies Group
Win Source Part Number: 775066-GP2D006A065A
Series: Amp+
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 6A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 60μA @ 650V
Capacitance @ Vr, F: 316pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-2
Voltage - Forward (Vf) (Maximum) @ If: 1.65V @ 6A
Voltage - DC Reverse (Vr) (Maximum): 650V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 775066-GP2D006A065A |
| Product Name | Diodes, Rectifiers - Single - GP2D006A065A |
| VF | 1.65 volts |