Manufacturer: Free2Move
Win Source Part Number: 774345-F2M03GLA-S01
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: Module
Mounting: SMD
Frequency: 2.4GHz
Operating Supply Voltage: 3.1 V ~ 3.6 V
Protocol: Bluetooth v2.0 + EDR, Class 1, 2 and 3
Data Rate: 3Mbps
Antenna Type: Integrated, Chip
Power - Output: 6.3dBm
Sensitivity: -83dBm
RF Family/Standard: Bluetooth
Serial Interfaces: PIO, SPI, UART, USB
Family Name: F2M03GLA
Categories: RF/IF and RFID
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 774345-F2M03GLA-S01 |
| Product Name | RF Transceiver Modules - F2M03GLA-S01 |
| Device Type | Rec-Trans |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz |
| Sensitivity | -83 dBm |