Manufacturer: Foxconn Optical Interconnect Technologies, Inc.
Win Source Part Number: 768309-AFCT-5964NLZ
Series: METRAK
Mounting Style: Through Hole
Connector Type: LC Duplex
Applications: General
Operating Supply Voltage: 3.1 V ~ 3.5 V
Data Rate: 115Mbps
Family Name: AFCT-5964NLZ
Wavelength: 1300nm
Categories: Optoelectronics
Introduction Date: December 01, 2005
Country of Origin: China
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 768309-AFCT-5964NLZ |
| Product Name | Fiber Optics - Fiber Optics - Transceiver Modules - AFCT-5964NLZ |
| Device Type | Rec-Trans |