Manufacturer: Foxconn Optical Interconnect Technologies, Inc.
Win Source Part Number: 768306-AFBR-7QER20Z
Applications: SFP+ Active Optical Cable (AOC)
Mounting: Pluggable, QSFP+
Operating Supply Voltage: 3.3V
Data Rate: 10.3125Gbps
Family Name: AFBR-7QER20Z
Wavelength: 850nm
Categories: Optoelectronics
Introduction Date: February 01, 2016
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 768306-AFBR-7QER20Z |
| Product Name | Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-7QER20Z |
| Device Type | Rec-Trans |