Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - ISP817CXSMT/R 766283-ISP817CXSMT/R

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 766283-ISP817CXSMT/R Packaging: Reel package Operating Temperature Range: -30°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 5300Vrms Family Name: ISP817CXSMT/R Categories: Isolators Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 200% @ 5mA Current Transfer Ratio (Maximum): 400% @ 5mA Vce Saturation (Maximum): 200mV ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 766283-ISP817CXSMT/R Packaging: Reel package Operating Temperature Range: -30°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 5300Vrms Family Name: ISP817CXSMT/R Categories: Isolators Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 200% @ 5mA Current Transfer Ratio (Maximum): 400% @ 5mA Vce Saturation (Maximum): 200mV ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ISP817CXSMT/R - 766283-ISP817CXSMT/R - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ISP817CXSMT/R
766283-ISP817CXSMT/R
Optoisolators - Transistor, Photovoltaic Output - ISP817CXSMT/R 766283-ISP817CXSMT/R
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 766283-ISP817CXSMT/R Packaging: Reel package Operating Temperature Range: -30°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 5300Vrms Family Name: ISP817CXSMT/R Categories: Isolators Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 200% @ 5mA Current Transfer Ratio (Maximum): 400% @ 5mA Vce Saturation (Maximum): 200mV ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 766283-ISP817CXSMT/R
Packaging: Reel package
Operating Temperature Range: -30°C ~ 100°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Family Name: ISP817CXSMT/R
Categories: Isolators
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 200% @ 5mA
Current Transfer Ratio (Maximum): 400% @ 5mA
Vce Saturation (Maximum): 200mV
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 766283-ISP817CXSMT/R
Product Name Optoisolators - Transistor, Photovoltaic Output - ISP817CXSMT/R
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CEM2182 - 1161098-CEM2182 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEM6188 - 1161134-CEM6188 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEP14G04 - 1161181-CEP14G04 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEM4207 - 1161119-CEM4207 - Win Source Electronics
Specs
Package Type SOT3
View Details