Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6431AIUF-20#PBF 763632-LTC6431AIUF-20#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 763632-LTC6431AIUF-2 0#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-WFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 2GHz Amplifier Type: General Family Name: LTC6431-20 Categories: Integrated Circuits (ICs) Operating Supply Current: 93mA Manufacturer Package: 24-QFN (4x4) Output Current per Channel: 120mA Dual Supply Voltage (±): 4.75 V ~ 5.25 V Alternative Parts (Cross-Reference): CGB7015-SC-0G00; WJA1035; WJA1515; ; Introduction Date: March 25, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 763632-LTC6431AIUF-2 0#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-WFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 2GHz Amplifier Type: General Family Name: LTC6431-20 Categories: Integrated Circuits (ICs) Operating Supply Current: 93mA Manufacturer Package: 24-QFN (4x4) Output Current per Channel: 120mA Dual Supply Voltage (±): 4.75 V ~ 5.25 V Alternative Parts (Cross-Reference): CGB7015-SC-0G00; WJA1035; WJA1515; ; Introduction Date: March 25, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6431AIUF-20#PBF - 763632-LTC6431AIUF-20#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6431AIUF-20#PBF
763632-LTC6431AIUF-20#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6431AIUF-20#PBF 763632-LTC6431AIUF-20#PBF
Manufacturer: Linear Technology Win Source Part Number: 763632-LTC6431AIUF-2 0#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-WFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 2GHz Amplifier Type: General Family Name: LTC6431-20 Categories: Integrated Circuits (ICs) Operating Supply Current: 93mA Manufacturer Package: 24-QFN (4x4) Output Current per Channel: 120mA Dual Supply Voltage (±): 4.75 V ~ 5.25 V Alternative Parts (Cross-Reference): CGB7015-SC-0G00; WJA1035; WJA1515; ; Introduction Date: March 25, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 763632-LTC6431AIUF-20#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-WFQFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 2GHz
Amplifier Type: General
Family Name: LTC6431-20
Categories: Integrated Circuits (ICs)
Operating Supply Current: 93mA
Manufacturer Package: 24-QFN (4x4)
Output Current per Channel: 120mA
Dual Supply Voltage (±): 4.75 V ~ 5.25 V
Alternative Parts (Cross-Reference): CGB7015-SC-0G00; WJA1035; WJA1515; ;
Introduction Date: March 25, 2014
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 763632-LTC6431AIUF-20#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6431AIUF-20#PBF
Source Current (IS) 93 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795CFE#TRPBF - 002749-LT1795CFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 29 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1358IS8#TRPBF - 1058165-LT1358IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 2 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077IS8#TRPBF - 1057750-LT1077IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0560 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CN8 - 072241-LT1228CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 36 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details