Manufacturer: Global Power Technologies Group
Win Source Part Number: 763092-GHXS030A060S-
Packaging: Bulk
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Technology: Silicon Carbide Schottky
Diode Type: Single Phase
Current - Average Rectified (Io): 30A
Current - Reverse Leakage @ Vr: 100μA @ 600V
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-227
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 30A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Diodes |
| Product Number | 763092-GHXS030A060S-D1E |
| Product Name | Bridge Rectifiers - GHXS030A060S-D1E |
| Diode Type | Single Phase |