Win Source Electronics Evaluation Boards - Analog to Digital Converters (ADCs) - DC1082A-C 760021-DC1082A-C

Description
Manufacturer: Linear Technology Win Source Part Number: 760021-DC1082A-C Data Interface: SPI Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: LTC1403-1 Number of Converters: 1 Input Range: ±1.25 V Family Name: DC1082 Categories: Development Boards, Kits, Programmers Sampling Rate: 3M Introduction Date: February 28, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 760021-DC1082A-C Data Interface: SPI Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: LTC1403-1 Number of Converters: 1 Input Range: ±1.25 V Family Name: DC1082 Categories: Development Boards, Kits, Programmers Sampling Rate: 3M Introduction Date: February 28, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - DC1082A-C
760021-DC1082A-C
Evaluation Boards - Analog to Digital Converters (ADCs) - DC1082A-C 760021-DC1082A-C
Manufacturer: Linear Technology Win Source Part Number: 760021-DC1082A-C Data Interface: SPI Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: LTC1403-1 Number of Converters: 1 Input Range: ±1.25 V Family Name: DC1082 Categories: Development Boards, Kits, Programmers Sampling Rate: 3M Introduction Date: February 28, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 760021-DC1082A-C
Data Interface: SPI
Supplied Contents: Board(s)
Resolution: 14
Utilized IC / Part: LTC1403-1
Number of Converters: 1
Input Range: ±1.25 V
Family Name: DC1082
Categories: Development Boards, Kits, Programmers
Sampling Rate: 3M
Introduction Date: February 28, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 760021-DC1082A-C
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - DC1082A-C
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type 38-QFN (5x7)
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details