Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 759756-LTC4364HDE-2#
Packaging: Reel
Mounting Style: SMD
Applications: Automotive
Technology: External Switch
Voltage - Working: 4 ~ 80V
Voltage - Clamping: Adjustable
Categories: Circuit Protection
Supplier Device Package: 14-DFN (4x3)
Manufacturer Package: 14-WFDFN Exposed Pad
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: LTC4364
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Surge Suppressors |
| Product Number | 759756-LTC4364HDE-2#TRPBF |
| Product Name | Surge Suppression ICs - LTC4364HDE-2#TRPBF |
| Mounting | PCB |