Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3769HFE#PBF 759550-LTC3769HFE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 759550-LTC3769HFE#PB F Packaging: Tube Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Supply Voltage: 4.5V ~ 60V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 20-TSSOP-EP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 20-TSSOP Exposed Pad Duty Cycle (Maximum): 96% Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LTC3769 Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Switching Frequency: 105kHz ~ 760kHz
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 759550-LTC3769HFE#PB F Packaging: Tube Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Supply Voltage: 4.5V ~ 60V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 20-TSSOP-EP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 20-TSSOP Exposed Pad Duty Cycle (Maximum): 96% Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LTC3769 Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Switching Frequency: 105kHz ~ 760kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3769HFE#PBF - 759550-LTC3769HFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3769HFE#PBF
759550-LTC3769HFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3769HFE#PBF 759550-LTC3769HFE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 759550-LTC3769HFE#PB F Packaging: Tube Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Supply Voltage: 4.5V ~ 60V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 20-TSSOP-EP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 20-TSSOP Exposed Pad Duty Cycle (Maximum): 96% Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LTC3769 Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Switching Frequency: 105kHz ~ 760kHz

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 759550-LTC3769HFE#PBF
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, SEPIC
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Supply Voltage: 4.5V ~ 60V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP-EP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 20-TSSOP Exposed Pad
Duty Cycle (Maximum): 96%
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: LTC3769
Manufacturer Pack Quantity: 74
MSL Level: 1 (Unlimited)
Switching Frequency: 105kHz ~ 760kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 759550-LTC3769HFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3769HFE#PBF
Configuration / Function Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 20-TSSOP Exposed Pad
Special Features Internal Current Limit; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3684EDD#PBF - 020415-LT3684EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3421EUF#TRPBF - 020580-LTC3421EUF#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-QFN-EP (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411EMS/TR - 072566-LTC3411EMS/TR - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3464ETS8#TRPBF - 020396-LT3464ETS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
View Details