Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3521EUF#TRPBF 759526-LTC3521EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 759526-LTC3521EUF#TR PBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 1.1MHz Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA, 1A Family Name: LTC3521 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN-EP (4x4) Output Voltage MAX: 5.5V Input Voltage MIN: 1.8V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LTC3521EFE#PBF; LTC3521IFE#PBF; LTC3521EFE#TRPBF; Introduction Date: April 02, 2010 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 759526-LTC3521EUF#TR PBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 1.1MHz Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA, 1A Family Name: LTC3521 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN-EP (4x4) Output Voltage MAX: 5.5V Input Voltage MIN: 1.8V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LTC3521EFE#PBF; LTC3521IFE#PBF; LTC3521EFE#TRPBF; Introduction Date: April 02, 2010 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3521EUF#TRPBF - 759526-LTC3521EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3521EUF#TRPBF
759526-LTC3521EUF#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3521EUF#TRPBF 759526-LTC3521EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 759526-LTC3521EUF#TR PBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 1.1MHz Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA, 1A Family Name: LTC3521 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN-EP (4x4) Output Voltage MAX: 5.5V Input Voltage MIN: 1.8V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LTC3521EFE#PBF; LTC3521IFE#PBF; LTC3521EFE#TRPBF; Introduction Date: April 02, 2010 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 759526-LTC3521EUF#TRPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Buck-Boost
Frequency - Switching: 1.1MHz
Number of Outputs: 3
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA, 1A
Family Name: LTC3521
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN-EP (4x4)
Output Voltage MAX: 5.5V
Input Voltage MIN: 1.8V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LTC3521EFE#PBF; LTC3521IFE#PBF; LTC3521EFE#TRPBF;
Introduction Date: April 02, 2010
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 759526-LTC3521EUF#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3521EUF#TRPBF
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVCR#PBF - 072178-LT1076HVCR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3479EDE#PBF - 041247-LT3479EDE#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1930AES5#TRMPBF - 041244-LT1930AES5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827EG-1#PBF - 072600-LTC3827EG-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details