Win Source Electronics Electronic Wholesale - LT1881IS8#TRPBF 759023-LT1881IS8#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 759023-LT1881IS8#TRP BF Packaging: Tape and Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 850μA Amplifier Type: General Purpose Slew Rate: 0.4V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 150pA Voltage - Input Offset: 30μV Current - Output / Channel: 40mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: LT1881 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 759023-LT1881IS8#TRP BF Packaging: Tape and Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 850μA Amplifier Type: General Purpose Slew Rate: 0.4V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 150pA Voltage - Input Offset: 30μV Current - Output / Channel: 40mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: LT1881 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - LT1881IS8#TRPBF - 759023-LT1881IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - LT1881IS8#TRPBF
759023-LT1881IS8#TRPBF
Electronic Wholesale - LT1881IS8#TRPBF 759023-LT1881IS8#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 759023-LT1881IS8#TRP BF Packaging: Tape and Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 850μA Amplifier Type: General Purpose Slew Rate: 0.4V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 150pA Voltage - Input Offset: 30μV Current - Output / Channel: 40mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: LT1881 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 759023-LT1881IS8#TRPBF
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 850μA
Amplifier Type: General Purpose
Slew Rate: 0.4V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 150pA
Voltage - Input Offset: 30μV
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: LT1881
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 759023-LT1881IS8#TRPBF
Product Name Electronic Wholesale - LT1881IS8#TRPBF
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1008S8#TRPBF - 1057572-LT1008S8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Comparators - LT1719CS8#TRPBF - 1058587-LT1719CS8#TRPBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOIC; 8-SOIC
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1260CS#PBF - 020249-LT1260CS#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 16-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884AIS8#TRPBF - 1058862-LT1884AIS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details