Win Source Electronics Electronic Wholesale - LTC6910-3CTS8#TRPBF 758943-LTC6910-3CTS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 758943-LTC6910-3CTS8 #TRPBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Programmable Gain Voltage - Input Offset: 1.5mV Family Name: LTC6910-3 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: TSOT-23-8 Output Current per Channel: 35mA SR - Slew Rate: 16 V/μs GBP - Gain Bandwidth Product: 11MHz Dual Supply Voltage (±): 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V Alternative Parts (Cross-Reference): LTC6910-3CTS8; LTC6910-3CTS8#TRM; LTC6910-3CTS8#TR; Introduction Date: April 30, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 758943-LTC6910-3CTS8 #TRPBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Programmable Gain Voltage - Input Offset: 1.5mV Family Name: LTC6910-3 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: TSOT-23-8 Output Current per Channel: 35mA SR - Slew Rate: 16 V/μs GBP - Gain Bandwidth Product: 11MHz Dual Supply Voltage (±): 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V Alternative Parts (Cross-Reference): LTC6910-3CTS8; LTC6910-3CTS8#TRM; LTC6910-3CTS8#TR; Introduction Date: April 30, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - LTC6910-3CTS8#TRPBF - 758943-LTC6910-3CTS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - LTC6910-3CTS8#TRPBF
758943-LTC6910-3CTS8#TRPBF
Electronic Wholesale - LTC6910-3CTS8#TRPBF 758943-LTC6910-3CTS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 758943-LTC6910-3CTS8 #TRPBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Programmable Gain Voltage - Input Offset: 1.5mV Family Name: LTC6910-3 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: TSOT-23-8 Output Current per Channel: 35mA SR - Slew Rate: 16 V/μs GBP - Gain Bandwidth Product: 11MHz Dual Supply Voltage (±): 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V Alternative Parts (Cross-Reference): LTC6910-3CTS8; LTC6910-3CTS8#TRM; LTC6910-3CTS8#TR; Introduction Date: April 30, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 758943-LTC6910-3CTS8#TRPBF
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-8 Thin, TSOT-23-8
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Programmable Gain
Voltage - Input Offset: 1.5mV
Family Name: LTC6910-3
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5mA
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: TSOT-23-8
Output Current per Channel: 35mA
SR - Slew Rate: 16 V/μs
GBP - Gain Bandwidth Product: 11MHz
Dual Supply Voltage (±): 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V
Alternative Parts (Cross-Reference): LTC6910-3CTS8; LTC6910-3CTS8#TRM; LTC6910-3CTS8#TR;
Introduction Date: April 30, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 758943-LTC6910-3CTS8#TRPBF
Product Name Electronic Wholesale - LTC6910-3CTS8#TRPBF
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH101AW - 1013523-RH101AW - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HS8#PBF - 1058720-LT1787HS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491AHS#PBF - 1058359-LT1491AHS#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 14-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012ACS8#TRPBF - 1057592-LT1012ACS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details