Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1965IQ-3.3#PBF 758862-LT1965IQ-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 758862-LT1965IQ-3.3# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1.1A Family Name: LT1965 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.1mA ~ 40mA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 5-DDPAK Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.49V @ 1.1A Alternative Parts (Cross-Reference): TS39153CM533; TS39201CM533RN; TS39151CM533 RN; Introduction Date: August 06, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 758862-LT1965IQ-3.3# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1.1A Family Name: LT1965 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.1mA ~ 40mA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 5-DDPAK Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.49V @ 1.1A Alternative Parts (Cross-Reference): TS39153CM533; TS39201CM533RN; TS39151CM533 RN; Introduction Date: August 06, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1965IQ-3.3#PBF - 758862-LT1965IQ-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1965IQ-3.3#PBF
758862-LT1965IQ-3.3#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1965IQ-3.3#PBF 758862-LT1965IQ-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 758862-LT1965IQ-3.3# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1.1A Family Name: LT1965 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.1mA ~ 40mA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 5-DDPAK Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.49V @ 1.1A Alternative Parts (Cross-Reference): TS39153CM533; TS39201CM533RN; TS39151CM533 RN; Introduction Date: August 06, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 758862-LT1965IQ-3.3#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1.1A
Family Name: LT1965
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.1mA ~ 40mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: 5-DDPAK
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.49V @ 1.1A
Alternative Parts (Cross-Reference): TS39153CM533; TS39201CM533RN; TS39151CM533 RN;
Introduction Date: August 06, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 758862-LT1965IQ-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1965IQ-3.3#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ-3.3#PBF - 041241-LT1764EQ-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTM8045IY#PBF - 1009061-LTM8045IY#PBF - Win Source Electronics
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; BGA
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763IS8-1.8#PBF - 1058648-LT1763IS8-1.8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1587CT-3.3 - 072305-LT1587CT-3.3 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details