Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1990IS8#TRPBF 758655-LT1990IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 758655-LT1990IS8#TRP BF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 105kHz Amplifier Type: Differential Voltage - Input Offset: 900μV Family Name: LT1990 Categories: Integrated Circuits (ICs) Operating Supply Current: 140μA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 8-SO Output Current per Channel: 22mA SR - Slew Rate: 0.55 V/μs Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Introduction Date: July 30, 2004 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 758655-LT1990IS8#TRP BF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 105kHz Amplifier Type: Differential Voltage - Input Offset: 900μV Family Name: LT1990 Categories: Integrated Circuits (ICs) Operating Supply Current: 140μA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 8-SO Output Current per Channel: 22mA SR - Slew Rate: 0.55 V/μs Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Introduction Date: July 30, 2004 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1990IS8#TRPBF - 758655-LT1990IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1990IS8#TRPBF
758655-LT1990IS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1990IS8#TRPBF 758655-LT1990IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 758655-LT1990IS8#TRP BF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 105kHz Amplifier Type: Differential Voltage - Input Offset: 900μV Family Name: LT1990 Categories: Integrated Circuits (ICs) Operating Supply Current: 140μA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 8-SO Output Current per Channel: 22mA SR - Slew Rate: 0.55 V/μs Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Introduction Date: July 30, 2004 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 758655-LT1990IS8#TRPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 105kHz
Amplifier Type: Differential
Voltage - Input Offset: 900μV
Family Name: LT1990
Categories: Integrated Circuits (ICs)
Operating Supply Current: 140μA
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: 8-SO
Output Current per Channel: 22mA
SR - Slew Rate: 0.55 V/μs
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Introduction Date: July 30, 2004
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 758655-LT1990IS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1990IS8#TRPBF
Source Current (IS) 0.1400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993CUD-2#PBF - 1059000-LT1993CUD-2#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 5.5 volts
Source Current (IS) 100 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CS8#PBF - 020243-LT1223CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 8 to 36 volts
Source Current (IS) 6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6016IMS8#PBF - 1060001-LT6016IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 50 volts
Source Current (IS) 0.3250 milliamps
VOS 0.0550 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVHS8#TRPBF - 1058725-LT1787HVHS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 60 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details