Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-5#TRMPBF 758558-LT1964ES5-5#TRMPBF

Description
Win Source Part Number: 758558-LT1964ES5-5#T RMPBF Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Fixed Control Features: Enable Output Current: 200mA Family Name: LT1964 Output Voltage: -5V Categories: Integrated Circuits (ICs) PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: TSOT-23-5 Voltage Input MAX: -20V Voltage Dropout (Maximum): 0.49V @ 200mA Alternative Parts (Cross-Reference): NJM2828F3-51; NJM2828F3-05(TE1); NJU7211U50TE1; Introduction Date: May 22, 2008 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Win Source Part Number: 758558-LT1964ES5-5#T RMPBF Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Fixed Control Features: Enable Output Current: 200mA Family Name: LT1964 Output Voltage: -5V Categories: Integrated Circuits (ICs) PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: TSOT-23-5 Voltage Input MAX: -20V Voltage Dropout (Maximum): 0.49V @ 200mA Alternative Parts (Cross-Reference): NJM2828F3-51; NJM2828F3-05(TE1); NJU7211U50TE1; Introduction Date: May 22, 2008 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-5#TRMPBF - 758558-LT1964ES5-5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-5#TRMPBF
758558-LT1964ES5-5#TRMPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-5#TRMPBF 758558-LT1964ES5-5#TRMPBF
Win Source Part Number: 758558-LT1964ES5-5#T RMPBF Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Fixed Control Features: Enable Output Current: 200mA Family Name: LT1964 Output Voltage: -5V Categories: Integrated Circuits (ICs) PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: TSOT-23-5 Voltage Input MAX: -20V Voltage Dropout (Maximum): 0.49V @ 200mA Alternative Parts (Cross-Reference): NJM2828F3-51; NJM2828F3-05(TE1); NJU7211U50TE1; Introduction Date: May 22, 2008 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Win Source Part Number: 758558-LT1964ES5-5#TRMPBF
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Family Name: LT1964
Output Voltage: -5V
Categories: Integrated Circuits (ICs)
PSRR: 54dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: TSOT-23-5
Voltage Input MAX: -20V
Voltage Dropout (Maximum): 0.49V @ 200mA
Alternative Parts (Cross-Reference): NJM2828F3-51; NJM2828F3-05(TE1); NJU7211U50TE1;
Introduction Date: May 22, 2008
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 758558-LT1964ES5-5#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-5#TRMPBF
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1084CP-12#PBF - 1057766-LT1084CP-12#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-3; Other; TO-3P
View Details
PMIC - PMIC - Voltage Regulators - Linear - NJU7250F30-TE1 - 1082326-NJU7250F30-TE1 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963EST-3.3#PBF - 1058942-LT1963EST-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3507AIUHF#TRPBF - 1059402-LT3507AIUHF#TRPBF - Win Source Electronics
Specs
Package Type Other; 38-QFN (5x7)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs
View Details