Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3869EUFD#TRPBF 758376-LTC3869EUFD#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758376-LTC3869EUFD#T RPBF Packaging: Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4V ~ 38V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-WFQFN Exposed Pad Duty Cycle (Maximum): 95% Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: LTC3869 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Switching Frequency: 250kHz ~ 780kHz
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758376-LTC3869EUFD#T RPBF Packaging: Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4V ~ 38V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-WFQFN Exposed Pad Duty Cycle (Maximum): 95% Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: LTC3869 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Switching Frequency: 250kHz ~ 780kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3869EUFD#TRPBF - 758376-LTC3869EUFD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3869EUFD#TRPBF
758376-LTC3869EUFD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3869EUFD#TRPBF 758376-LTC3869EUFD#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758376-LTC3869EUFD#T RPBF Packaging: Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4V ~ 38V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-WFQFN Exposed Pad Duty Cycle (Maximum): 95% Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: LTC3869 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Switching Frequency: 250kHz ~ 780kHz

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 758376-LTC3869EUFD#TRPBF
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Supply Voltage: 4V ~ 38V
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 28-QFN (4x5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 28-WFQFN Exposed Pad
Duty Cycle (Maximum): 95%
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: LTC3869
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Switching Frequency: 250kHz ~ 780kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 758376-LTC3869EUFD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3869EUFD#TRPBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-WFQFN Exposed Pad
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Unlock Full Specs
to access all available technical data