Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3976EMSE#PBF 758233-LT3976EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 758233-LT3976EMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 5A Family Name: LT3976 Output Voltage: 1.197V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 38.8V Input Voltage MIN: 4.3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LA5779N; LA5774MP-E; AP3003S-ADJTRE1; Introduction Date: July 13, 2012 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 758233-LT3976EMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 5A Family Name: LT3976 Output Voltage: 1.197V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 38.8V Input Voltage MIN: 4.3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LA5779N; LA5774MP-E; AP3003S-ADJTRE1; Introduction Date: July 13, 2012 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3976EMSE#PBF - 758233-LT3976EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3976EMSE#PBF
758233-LT3976EMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3976EMSE#PBF 758233-LT3976EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 758233-LT3976EMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 5A Family Name: LT3976 Output Voltage: 1.197V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 38.8V Input Voltage MIN: 4.3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LA5779N; LA5774MP-E; AP3003S-ADJTRE1; Introduction Date: July 13, 2012 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 758233-LT3976EMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 5A
Family Name: LT3976
Output Voltage: 1.197V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: 16-MSOP-EP
Output Voltage MAX: 38.8V
Input Voltage MIN: 4.3V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LA5779N; LA5774MP-E; AP3003S-ADJTRE1;
Introduction Date: July 13, 2012
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 758233-LT3976EMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3976EMSE#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.2 volts
Unlock Full Specs
to access all available technical data