Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3880EUJ#TRPBF 754456-LTC3880EUJ#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 754456-LTC3880EUJ#TR PBF Series: PolyPhase Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 40-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control Supply Voltage: 4.5 V ~ 24 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus Family Name: LTC3880 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): TPS51123ARGET; MAX1630EAI+T; TPS59116RGER; Introduction Date: January 20, 2011 Country of Origin: Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 754456-LTC3880EUJ#TR PBF Series: PolyPhase Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 40-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control Supply Voltage: 4.5 V ~ 24 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus Family Name: LTC3880 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): TPS51123ARGET; MAX1630EAI+T; TPS59116RGER; Introduction Date: January 20, 2011 Country of Origin: Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3880EUJ#TRPBF - 754456-LTC3880EUJ#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3880EUJ#TRPBF
754456-LTC3880EUJ#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3880EUJ#TRPBF 754456-LTC3880EUJ#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 754456-LTC3880EUJ#TR PBF Series: PolyPhase Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 40-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control Supply Voltage: 4.5 V ~ 24 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus Family Name: LTC3880 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): TPS51123ARGET; MAX1630EAI+T; TPS59116RGER; Introduction Date: January 20, 2011 Country of Origin: Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 754456-LTC3880EUJ#TRPBF
Series: PolyPhase
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 40-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Frequency Control
Supply Voltage: 4.5 V ~ 24 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Serial Interfaces: I2C, PMBus
Family Name: LTC3880
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): TPS51123ARGET; MAX1630EAI+T; TPS59116RGER;
Introduction Date: January 20, 2011
Country of Origin: Thailand
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 754456-LTC3880EUJ#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3880EUJ#TRPBF
Configuration / Function Buck
Unlock Full Specs
to access all available technical data