Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3855IUJ#PBF 754455-LTC3855IUJ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 754455-LTC3855IUJ#PB F Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 40-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 770kHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3855 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 40-QFN (6x6) Duty Cycle (Maximum): 95% Alternative Parts (Cross-Reference): L6997STR; L6997S; UC2874Q-2; Introduction Date: October 26, 2009 Country of Origin: Thailand, Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 754455-LTC3855IUJ#PB F Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 40-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 770kHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3855 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 40-QFN (6x6) Duty Cycle (Maximum): 95% Alternative Parts (Cross-Reference): L6997STR; L6997S; UC2874Q-2; Introduction Date: October 26, 2009 Country of Origin: Thailand, Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3855IUJ#PBF - 754455-LTC3855IUJ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3855IUJ#PBF
754455-LTC3855IUJ#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3855IUJ#PBF 754455-LTC3855IUJ#PBF
Manufacturer: Linear Technology Win Source Part Number: 754455-LTC3855IUJ#PB F Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 40-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 770kHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3855 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 40-QFN (6x6) Duty Cycle (Maximum): 95% Alternative Parts (Cross-Reference): L6997STR; L6997S; UC2874Q-2; Introduction Date: October 26, 2009 Country of Origin: Thailand, Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 754455-LTC3855IUJ#PBF
Series: PolyPhase
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 40-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 770kHz
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Supply Voltage: 4.5 V ~ 38 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3855
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 40-QFN (6x6)
Duty Cycle (Maximum): 95%
Alternative Parts (Cross-Reference): L6997STR; L6997S; UC2874Q-2;
Introduction Date: October 26, 2009
Country of Origin: Thailand, Thailand
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 754455-LTC3855IUJ#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3855IUJ#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 40-WFQFN Exposed Pad
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771IS8#PBF - 020508-LTC1771IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580IMS8E#PBF - 072381-LT3580IMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1074CT#PBF - 1057729-LT1074CT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1682CMS8-5#TRPBF - 101420-LTC1682CMS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details