Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3539EDCB#TRPBF 754447-LTC3539EDCB#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 754447-LTC3539EDCB#T RPBF Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Synchronous Rectifier: Yes Output Current: 2A (Switch) Categories: Integrated Circuits Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 5.25V Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: LTC3539 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.5V Switching Frequency: 1MHz Voltage - Input (Minimum): 0.5V Voltage - Input (Maximum): 5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 754447-LTC3539EDCB#T RPBF Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Synchronous Rectifier: Yes Output Current: 2A (Switch) Categories: Integrated Circuits Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 5.25V Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: LTC3539 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.5V Switching Frequency: 1MHz Voltage - Input (Minimum): 0.5V Voltage - Input (Maximum): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3539EDCB#TRPBF - 754447-LTC3539EDCB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3539EDCB#TRPBF
754447-LTC3539EDCB#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3539EDCB#TRPBF 754447-LTC3539EDCB#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 754447-LTC3539EDCB#T RPBF Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Synchronous Rectifier: Yes Output Current: 2A (Switch) Categories: Integrated Circuits Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 5.25V Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: LTC3539 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.5V Switching Frequency: 1MHz Voltage - Input (Minimum): 0.5V Voltage - Input (Maximum): 5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 754447-LTC3539EDCB#TRPBF
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Synchronous Rectifier: Yes
Output Current: 2A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 5.25V
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: LTC3539
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.5V
Switching Frequency: 1MHz
Voltage - Input (Minimum): 0.5V
Voltage - Input (Maximum): 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 754447-LTC3539EDCB#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3539EDCB#TRPBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-WFDFN Exposed Pad
Special Features Synchronous Rectification
Unlock Full Specs
to access all available technical data