Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2268IUJ-14#TRPBF 754431-LTC2268IUJ-14#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 754431-LTC2268IUJ-14 #TRPBF Packaging: Tape and Reel Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 125M Data Interface: LVDS - Serial Number of A/D Converters: 2 Reference Type: External, Internal Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: LTC2268 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 1.7V ~ 1.9V Supply Voltage , Digital: 1.7V ~ 1.9V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 754431-LTC2268IUJ-14 #TRPBF Packaging: Tape and Reel Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 125M Data Interface: LVDS - Serial Number of A/D Converters: 2 Reference Type: External, Internal Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: LTC2268 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 1.7V ~ 1.9V Supply Voltage , Digital: 1.7V ~ 1.9V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2268IUJ-14#TRPBF
754431-LTC2268IUJ-14#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2268IUJ-14#TRPBF 754431-LTC2268IUJ-14#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 754431-LTC2268IUJ-14 #TRPBF Packaging: Tape and Reel Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 125M Data Interface: LVDS - Serial Number of A/D Converters: 2 Reference Type: External, Internal Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: LTC2268 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 1.7V ~ 1.9V Supply Voltage , Digital: 1.7V ~ 1.9V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 754431-LTC2268IUJ-14#TRPBF
Packaging: Tape and Reel
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 125M
Data Interface: LVDS - Serial
Number of A/D Converters: 2
Reference Type: External, Internal
Resolution: 14
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: LTC2268
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 1.7V ~ 1.9V
Supply Voltage , Digital: 1.7V ~ 1.9V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 754431-LTC2268IUJ-14#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2268IUJ-14#TRPBF
Interface Type Serial; LVDS - Serial
Unlock Full Specs
to access all available technical data

Similar Products