Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8640IUDC#TRPBF 754413-LT8640IUDC#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 754413-LT8640IUDC#TR PBF Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 5A Family Name: LT8640 Categories: Integrated Circuits Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 42V Manufacturer Package: 20-WFQFN, 18 Leads, Exposed Pad Alternative Parts (Cross-Reference): ARG81801KESJSR; L4975A; L296; Introduction Date: December 09, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: LT8640 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.97V Switching Frequency: 210kHz ~ 2MHz Voltage - Input (Minimum): 3.4V Voltage - Input (Maximum): 42V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 754413-LT8640IUDC#TR PBF Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 5A Family Name: LT8640 Categories: Integrated Circuits Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 42V Manufacturer Package: 20-WFQFN, 18 Leads, Exposed Pad Alternative Parts (Cross-Reference): ARG81801KESJSR; L4975A; L296; Introduction Date: December 09, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: LT8640 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.97V Switching Frequency: 210kHz ~ 2MHz Voltage - Input (Minimum): 3.4V Voltage - Input (Maximum): 42V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8640IUDC#TRPBF - 754413-LT8640IUDC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8640IUDC#TRPBF
754413-LT8640IUDC#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8640IUDC#TRPBF 754413-LT8640IUDC#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 754413-LT8640IUDC#TR PBF Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 5A Family Name: LT8640 Categories: Integrated Circuits Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 42V Manufacturer Package: 20-WFQFN, 18 Leads, Exposed Pad Alternative Parts (Cross-Reference): ARG81801KESJSR; L4975A; L296; Introduction Date: December 09, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: LT8640 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.97V Switching Frequency: 210kHz ~ 2MHz Voltage - Input (Minimum): 3.4V Voltage - Input (Maximum): 42V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 754413-LT8640IUDC#TRPBF
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 5A
Family Name: LT8640
Categories: Integrated Circuits
Supplier Device Package: 20-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 42V
Manufacturer Package: 20-WFQFN, 18 Leads, Exposed Pad
Alternative Parts (Cross-Reference): ARG81801KESJSR; L4975A; L296;
Introduction Date: December 09, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: LT8640
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.97V
Switching Frequency: 210kHz ~ 2MHz
Voltage - Input (Minimum): 3.4V
Voltage - Input (Maximum): 42V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 754413-LT8640IUDC#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8640IUDC#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 20-WFQFN, 18 Leads, Exposed Pad
Special Features Synchronous Rectification
Unlock Full Specs
to access all available technical data