Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 754411-LT6700CDCB-3#
Packaging: Tape and Reel
Type: with Voltage Reference
Mounting Style: SMD
Output Type: Open Collector
Hysteresis: 6.5mV
Categories: Integrated Circuits
Supplier Device Package: 6-DFN (2x3)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 6-WFDFN Exposed Pad
Current - Input Bias (Maximum): 0.01μA at 18V
Propagation Delay (Maximum): 29μs
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: LT6700
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.4V ~ 18V
Current - Quiescent (Maximum): 16μA
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 754411-LT6700CDCB-3#TRMPBF |
| Product Name | Linear - Linear - Comparators - LT6700CDCB-3#TRMPBF |
| Features | Single-Supply |