Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934IDCB#TRMPBF 754404-LT1934IDCB#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 754404-LT1934IDCB#TR MPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 6-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 300mA Family Name: LT1934 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 6-DFN (2x3) Output Voltage MAX: 29.92V Input Voltage MIN: 3.2V Voltage Input MAX: 34V Alternative Parts (Cross-Reference): LV58061MX-TLM-H; MAX5097BATE+; LV5762LF; Introduction Date: October 28, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 754404-LT1934IDCB#TR MPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 6-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 300mA Family Name: LT1934 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 6-DFN (2x3) Output Voltage MAX: 29.92V Input Voltage MIN: 3.2V Voltage Input MAX: 34V Alternative Parts (Cross-Reference): LV58061MX-TLM-H; MAX5097BATE+; LV5762LF; Introduction Date: October 28, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934IDCB#TRMPBF - 754404-LT1934IDCB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934IDCB#TRMPBF
754404-LT1934IDCB#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934IDCB#TRMPBF 754404-LT1934IDCB#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 754404-LT1934IDCB#TR MPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 6-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 300mA Family Name: LT1934 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 6-DFN (2x3) Output Voltage MAX: 29.92V Input Voltage MIN: 3.2V Voltage Input MAX: 34V Alternative Parts (Cross-Reference): LV58061MX-TLM-H; MAX5097BATE+; LV5762LF; Introduction Date: October 28, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 754404-LT1934IDCB#TRMPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 6-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 300mA
Family Name: LT1934
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 6-DFN (2x3)
Output Voltage MAX: 29.92V
Input Voltage MIN: 3.2V
Voltage Input MAX: 34V
Alternative Parts (Cross-Reference): LV58061MX-TLM-H; MAX5097BATE+; LV5762LF;
Introduction Date: October 28, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 754404-LT1934IDCB#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934IDCB#TRMPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3682EDD#PBF - 072391-LT3682EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CS8#TRPBF - 002789-LTC1474CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376CS8-TR - 072270-LT1376CS8-TR - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3682EDD#PBF - 072391-LT3682EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (3x3)
View Details