Manufacturer: Linear Technology
Win Source Part Number: 754390-LT1460HCS3-3#
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 3.9 V ~ 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 40mA
Noise - 0.1Hz to 10Hz: 4μVp-p
Noise - 10Hz to 10kHz: 4μVrms
Family Name: LT1460
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA
Manufacturer Homepage: www.linear.com
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): MAX6035BAUR25+T; MAX6035AAUR25+; MAX6035BAUR30+;
Introduction Date: January 12, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 754390-LT1460HCS3-3#TRPBF |
| Product Name | PMIC - PMIC - Voltage Reference - LT1460HCS3-3#TRPBF |
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 |