Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1399CGN#TRPBF 754389-LT1399CGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 754389-LT1399CGN#TRP BF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 3 Mounting: SMD -3db Bandwidth: 300MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 1.5mV Family Name: LT1399 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.6mA Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Output Current per Channel: 80mA SR - Slew Rate: 800 V/μs Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V Alternative Parts (Cross-Reference): OPA3681E/2K5; LMH6683MAHALF; LMH6683MA; Introduction Date: July 09, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 754389-LT1399CGN#TRP BF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 3 Mounting: SMD -3db Bandwidth: 300MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 1.5mV Family Name: LT1399 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.6mA Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Output Current per Channel: 80mA SR - Slew Rate: 800 V/μs Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V Alternative Parts (Cross-Reference): OPA3681E/2K5; LMH6683MAHALF; LMH6683MA; Introduction Date: July 09, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1399CGN#TRPBF - 754389-LT1399CGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1399CGN#TRPBF
754389-LT1399CGN#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1399CGN#TRPBF 754389-LT1399CGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 754389-LT1399CGN#TRP BF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 3 Mounting: SMD -3db Bandwidth: 300MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 1.5mV Family Name: LT1399 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.6mA Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Output Current per Channel: 80mA SR - Slew Rate: 800 V/μs Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V Alternative Parts (Cross-Reference): OPA3681E/2K5; LMH6683MAHALF; LMH6683MA; Introduction Date: July 09, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 754389-LT1399CGN#TRPBF
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.154", 3.90mm Width)
Number of Circuits: 3
Mounting: SMD
-3db Bandwidth: 300MHz
Amplifier Type: Current Feedback
Current - Input Bias: 10μA
Voltage - Input Offset: 1.5mV
Family Name: LT1399
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.6mA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SSOP
Output Current per Channel: 80mA
SR - Slew Rate: 800 V/μs
Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V
Alternative Parts (Cross-Reference): OPA3681E/2K5; LMH6683MAHALF; LMH6683MA;
Introduction Date: July 09, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 754389-LT1399CGN#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1399CGN#TRPBF
Source Current (IS) 4.6 milliamps
VOS 1.5 millivolts
IBIAS 10 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1250CS8#TRPBF - 1060480-LTC1250CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 3 milliamps
VOS 0.0050 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1632CS8#TRPBF - 1058506-LT1632CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.6 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1465CS#PBF - 1058335-LT1465CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 0.1450 milliamps
VOS 0.6000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6004CDD#TRPBF - 1059956-LT6004CDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.6 to 16 volts
Source Current (IS) 0.0013 milliamps
VOS 0.3000 millivolts
View Details