Win Source Electronics Linear - Linear - Comparators - NJM2403M(TE3) 747942-NJM2403M(TE3)

Description
Manufacturer: New Japan Radio Win Source Part Number: 747942-NJM2403M(TE3) Manufacturer Homepage: www.njr.co.jp/index_ e.htm Reference case: SOP8 Reference Date Code: 1005+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: New Japan Radio Win Source Part Number: 747942-NJM2403M(TE3) Manufacturer Homepage: www.njr.co.jp/index_ e.htm Reference case: SOP8 Reference Date Code: 1005+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - NJM2403M(TE3) - 747942-NJM2403M(TE3) - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - NJM2403M(TE3)
747942-NJM2403M(TE3)
Linear - Linear - Comparators - NJM2403M(TE3) 747942-NJM2403M(TE3)
Manufacturer: New Japan Radio Win Source Part Number: 747942-NJM2403M(TE3) Manufacturer Homepage: www.njr.co.jp/index_ e.htm Reference case: SOP8 Reference Date Code: 1005+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: New Japan Radio
Win Source Part Number: 747942-NJM2403M(TE3)
Manufacturer Homepage: www.njr.co.jp/index_e.htm
Reference case: SOP8
Reference Date Code: 1005+
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog Comparators
Product Number 747942-NJM2403M(TE3)
Product Name Linear - Linear - Comparators - NJM2403M(TE3)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1720IS8#TRPBF - 1058595-LT1720IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 3 millivolts
CMRR 70 dB
View Details
Linear - Linear - Comparators - LT1011CS8#TRPBF - 1057586-LT1011CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 36 volts
VOS 2 millivolts
CMRR 115 dB
View Details
Linear - Linear - Comparators - LT6700HVCS6-1#TRPBF - 133553-LT6700HVCS6-1#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.4 to 18 volts
Operating Temperature 0 to 70 C (32 to 158 F)
Logic Output Open Collector
View Details
Linear - Linear - Comparators - LTC1842IS8#PBF - 140562-LTC1842IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 11 volts
VOS 10 millivolts
CMRR 80 dB
View Details