Manufacturer: Linear Technology
Win Source Part Number: 747011-LTC4444EMS8E-
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 13.5 V
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.85V, 3.25V
Current - Peak Output (Source, Sink): 2.5A, 3A
High Side Voltage - Max (Bootstrap): 114V
Rise / Fall Time (Typ): 8ns, 5ns
Family Name: LTC4444-5
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-MSOP-EP
Alternative Parts (Cross-Reference): E-L6385D; L6385D; BS2100F-E2;
Introduction Date: May 09, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 747011-LTC4444EMS8E-5#PBF |
| Product Name | PMIC - PMIC - Gate Drivers - LTC4444EMS8E-5#PBF |
| Polarity | N-Channel |