Manufacturer: Linear Technology
Win Source Part Number: 747001-LTC3832EGN#TR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 300kHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Supply Voltage: 3 V ~ 8 V
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: Yes
Family Name: LTC3832
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SSOP
Duty Cycle (Maximum): 95%
Alternative Parts (Cross-Reference): TPS561000PWPR; NJU#7630RB1-TE2; NJU7630RB1-TE2;
Introduction Date: October 28, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 747001-LTC3832EGN#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3832EGN#TRPBF |
| Configuration / Function | Buck, Boost |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 16-SSOP (0.154", 3.90mm Width) |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start |