Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3785EUF#PBF 746999-LTC3785EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 746999-LTC3785EUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 100kHz ~ 1MHz Control Features: Current Limit, Enable, Soft Start Supply Voltage: 2.7 V ~ 10 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3785 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 24-QFN (4x4) Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): NJU7680V; HA16121FP-EL; HA16121FPJ-E; Introduction Date: May 14, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 746999-LTC3785EUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 100kHz ~ 1MHz Control Features: Current Limit, Enable, Soft Start Supply Voltage: 2.7 V ~ 10 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3785 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 24-QFN (4x4) Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): NJU7680V; HA16121FP-EL; HA16121FPJ-E; Introduction Date: May 14, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3785EUF#PBF - 746999-LTC3785EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3785EUF#PBF
746999-LTC3785EUF#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3785EUF#PBF 746999-LTC3785EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 746999-LTC3785EUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 100kHz ~ 1MHz Control Features: Current Limit, Enable, Soft Start Supply Voltage: 2.7 V ~ 10 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3785 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 24-QFN (4x4) Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): NJU7680V; HA16121FP-EL; HA16121FPJ-E; Introduction Date: May 14, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 746999-LTC3785EUF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 100kHz ~ 1MHz
Control Features: Current Limit, Enable, Soft Start
Supply Voltage: 2.7 V ~ 10 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3785
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 24-QFN (4x4)
Duty Cycle (Maximum): 99%
Alternative Parts (Cross-Reference): NJU7680V; HA16121FP-EL; HA16121FPJ-E;
Introduction Date: May 14, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 746999-LTC3785EUF#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3785EUF#PBF
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 24-WFQFN Exposed Pad
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Soft Start
Unlock Full Specs
to access all available technical data