Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3424EMS#TRPBF 746990-LTC3424EMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 746990-LTC3424EMS#TR PBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: Up to 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LTC3424 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 10-MSOP Output Voltage MAX: 5.5V Input Voltage MIN: 0.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX1678EUA+; MAX1701EEE+; MAX1703ESE+T; Introduction Date: April 04, 2002 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 746990-LTC3424EMS#TR PBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: Up to 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LTC3424 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 10-MSOP Output Voltage MAX: 5.5V Input Voltage MIN: 0.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX1678EUA+; MAX1701EEE+; MAX1703ESE+T; Introduction Date: April 04, 2002 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3424EMS#TRPBF - 746990-LTC3424EMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3424EMS#TRPBF
746990-LTC3424EMS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3424EMS#TRPBF 746990-LTC3424EMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 746990-LTC3424EMS#TR PBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: Up to 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LTC3424 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 10-MSOP Output Voltage MAX: 5.5V Input Voltage MIN: 0.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX1678EUA+; MAX1701EEE+; MAX1703ESE+T; Introduction Date: April 04, 2002 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 746990-LTC3424EMS#TRPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: Up to 3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2A (Switch)
Family Name: LTC3424
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 10-MSOP
Output Voltage MAX: 5.5V
Input Voltage MIN: 0.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX1678EUA+; MAX1701EEE+; MAX1703ESE+T;
Introduction Date: April 04, 2002
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 746990-LTC3424EMS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3424EMS#TRPBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1308CS8#TRPBF - 105146-LT1308CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703HGN#PBF - 072580-LTC3703HGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850IUF#PBF - 020622-LTC3850IUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411EMS/TR - 072566-LTC3411EMS/TR - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details