Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413IFE#TRPBF 746988-LTC3413IFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 746988-LTC3413IFE#TR PBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3413 Output Voltage: 1.125V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 5.5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LM20146MHE; LM20146MHX; LM20146MH; Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 746988-LTC3413IFE#TR PBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3413 Output Voltage: 1.125V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 5.5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LM20146MHE; LM20146MHX; LM20146MH; Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413IFE#TRPBF - 746988-LTC3413IFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413IFE#TRPBF
746988-LTC3413IFE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413IFE#TRPBF 746988-LTC3413IFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 746988-LTC3413IFE#TR PBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3413 Output Voltage: 1.125V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 5.5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LM20146MHE; LM20146MHX; LM20146MH; Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 746988-LTC3413IFE#TRPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: LTC3413
Output Voltage: 1.125V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-TSSOP-EP
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.25V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LM20146MHE; LM20146MHX; LM20146MH;
Introduction Date: October 29, 2002
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 746988-LTC3413IFE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413IFE#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.12 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1877EMS8#TRPBF - 020520-LTC1877EMS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE#TRPBF - 020572-LTC3413EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CR-SYNC#PBF - 1058206-LT1374CR-SYNC#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG-PBF - 072465-LTC1435CG-PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details