Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2445IUHF#PBF 746970-LTC2445IUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 746970-LTC2445IUHF#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 38-WFQFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 4, 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 24 Number of Converters: 1 Family Name: LTC2445 Categories: Integrated Circuits (ICs) Sampling Rate: 8k Manufacturer Homepage: www.linear.com Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): ADS1241E; ADS1241E/1KG4; ADS1243IPW; Introduction Date: March 22, 2004 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 746970-LTC2445IUHF#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 38-WFQFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 4, 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 24 Number of Converters: 1 Family Name: LTC2445 Categories: Integrated Circuits (ICs) Sampling Rate: 8k Manufacturer Homepage: www.linear.com Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): ADS1241E; ADS1241E/1KG4; ADS1243IPW; Introduction Date: March 22, 2004 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2445IUHF#PBF
746970-LTC2445IUHF#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2445IUHF#PBF 746970-LTC2445IUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 746970-LTC2445IUHF#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 38-WFQFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 4, 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 24 Number of Converters: 1 Family Name: LTC2445 Categories: Integrated Circuits (ICs) Sampling Rate: 8k Manufacturer Homepage: www.linear.com Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): ADS1241E; ADS1241E/1KG4; ADS1243IPW; Introduction Date: March 22, 2004 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 746970-LTC2445IUHF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 38-WFQFN Exposed Pad
Configuration: MUX-ADC
Number of Inputs: 4, 8
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 24
Number of Converters: 1
Family Name: LTC2445
Categories: Integrated Circuits (ICs)
Sampling Rate: 8k
Manufacturer Homepage: www.linear.com
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): ADS1241E; ADS1241E/1KG4; ADS1243IPW;
Introduction Date: March 22, 2004
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 746970-LTC2445IUHF#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2445IUHF#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products