Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2227CUH#TRPBF 746969-LTC2227CUH#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 746969-LTC2227CUH#TR PBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 32-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.4 V Resolution: 12 Number of Converters: 1 Family Name: LTC2227 Categories: Integrated Circuits (ICs) Sampling Rate: 40M Manufacturer Homepage: www.linear.com Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): TSA1001CF; MAX1420CCM-TD+; TSA1001CFT; Introduction Date: September 07, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 746969-LTC2227CUH#TR PBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 32-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.4 V Resolution: 12 Number of Converters: 1 Family Name: LTC2227 Categories: Integrated Circuits (ICs) Sampling Rate: 40M Manufacturer Homepage: www.linear.com Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): TSA1001CF; MAX1420CCM-TD+; TSA1001CFT; Introduction Date: September 07, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2227CUH#TRPBF
746969-LTC2227CUH#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2227CUH#TRPBF 746969-LTC2227CUH#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 746969-LTC2227CUH#TR PBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 32-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.4 V Resolution: 12 Number of Converters: 1 Family Name: LTC2227 Categories: Integrated Circuits (ICs) Sampling Rate: 40M Manufacturer Homepage: www.linear.com Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): TSA1001CF; MAX1420CCM-TD+; TSA1001CFT; Introduction Date: September 07, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 746969-LTC2227CUH#TRPBF
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 32-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.4 V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.4 V
Resolution: 12
Number of Converters: 1
Family Name: LTC2227
Categories: Integrated Circuits (ICs)
Sampling Rate: 40M
Manufacturer Homepage: www.linear.com
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): TSA1001CF; MAX1420CCM-TD+; TSA1001CFT;
Introduction Date: September 07, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 746969-LTC2227CUH#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2227CUH#TRPBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details