Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778IGN#PBF 746965-LTC1778IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 746965-LTC1778IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Control Features: Enable, Power Good, Soft Start Supply Voltage: 4 V ~ 36 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Family Name: LTC1778 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): TPS40055MPWPREP; MAX15046AAEE+T; MAX15046BAEE+T; Introduction Date: May 20, 2002 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 746965-LTC1778IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Control Features: Enable, Power Good, Soft Start Supply Voltage: 4 V ~ 36 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Family Name: LTC1778 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): TPS40055MPWPREP; MAX15046AAEE+T; MAX15046BAEE+T; Introduction Date: May 20, 2002 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778IGN#PBF - 746965-LTC1778IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778IGN#PBF
746965-LTC1778IGN#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778IGN#PBF 746965-LTC1778IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 746965-LTC1778IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Control Features: Enable, Power Good, Soft Start Supply Voltage: 4 V ~ 36 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Family Name: LTC1778 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): TPS40055MPWPREP; MAX15046AAEE+T; MAX15046BAEE+T; Introduction Date: May 20, 2002 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 746965-LTC1778IGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-SSOP (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Buck-Boost
Control Features: Enable, Power Good, Soft Start
Supply Voltage: 4 V ~ 36 V
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: Yes
Family Name: LTC1778
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): TPS40055MPWPREP; MAX15046AAEE+T; MAX15046BAEE+T;
Introduction Date: May 20, 2002
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 746965-LTC1778IGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778IGN#PBF
Configuration / Function Buck, Buck-Boost
Unlock Full Specs
to access all available technical data