Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-BYP#TRMPBF 746926-LT1964ES5-BYP#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 746926-LT1964ES5-BYP #TRMPBF Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Control Features: Enable Output Current: 200mA Family Name: LT1964 Output Voltage: -1.22V Categories: Integrated Circuits (ICs) PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com Manufacturer Package: TSOT-23-5 Output Voltage MAX: -20V Voltage Input MAX: -20V Voltage Dropout (Maximum): 0.49V @ 200mA Alternative Parts (Cross-Reference): LT1964ES5-BYP#TRM; LT1964ES5-BYP#TR; LT1964ES5-BYP; Introduction Date: May 22, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 746926-LT1964ES5-BYP #TRMPBF Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Control Features: Enable Output Current: 200mA Family Name: LT1964 Output Voltage: -1.22V Categories: Integrated Circuits (ICs) PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com Manufacturer Package: TSOT-23-5 Output Voltage MAX: -20V Voltage Input MAX: -20V Voltage Dropout (Maximum): 0.49V @ 200mA Alternative Parts (Cross-Reference): LT1964ES5-BYP#TRM; LT1964ES5-BYP#TR; LT1964ES5-BYP; Introduction Date: May 22, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-BYP#TRMPBF - 746926-LT1964ES5-BYP#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-BYP#TRMPBF
746926-LT1964ES5-BYP#TRMPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-BYP#TRMPBF 746926-LT1964ES5-BYP#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 746926-LT1964ES5-BYP #TRMPBF Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Control Features: Enable Output Current: 200mA Family Name: LT1964 Output Voltage: -1.22V Categories: Integrated Circuits (ICs) PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com Manufacturer Package: TSOT-23-5 Output Voltage MAX: -20V Voltage Input MAX: -20V Voltage Dropout (Maximum): 0.49V @ 200mA Alternative Parts (Cross-Reference): LT1964ES5-BYP#TRM; LT1964ES5-BYP#TR; LT1964ES5-BYP; Introduction Date: May 22, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 746926-LT1964ES5-BYP#TRMPBF
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Family Name: LT1964
Output Voltage: -1.22V
Categories: Integrated Circuits (ICs)
PSRR: 54dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.linear.com
Manufacturer Package: TSOT-23-5
Output Voltage MAX: -20V
Voltage Input MAX: -20V
Voltage Dropout (Maximum): 0.49V @ 200mA
Alternative Parts (Cross-Reference): LT1964ES5-BYP#TRM; LT1964ES5-BYP#TR; LT1964ES5-BYP;
Introduction Date: May 22, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 746926-LT1964ES5-BYP#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-BYP#TRMPBF
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1587CT-3.45 - 072306-LT1587CT-3.45 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1521IS8-5#TRPBF - 1058431-LT1521IS8-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-5#TRPBF - 020305-LT1761ES5-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ#TRPBF - 020352-LT1963AEQ#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details