Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1963AEFE-1.5#PBF 746924-LT1963AEFE-1.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 746924-LT1963AEFE-1. 5#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1.5A Family Name: LT1963A Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA ~ 120mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com Manufacturer Package: 16-TSSOP-EP Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.55V @ 1.5A Alternative Parts (Cross-Reference): TL1963A-15KTTT; TL1963A-15KTTRG3; TPS7A4515KTTT; Introduction Date: June 10, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 746924-LT1963AEFE-1. 5#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1.5A Family Name: LT1963A Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA ~ 120mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com Manufacturer Package: 16-TSSOP-EP Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.55V @ 1.5A Alternative Parts (Cross-Reference): TL1963A-15KTTT; TL1963A-15KTTRG3; TPS7A4515KTTT; Introduction Date: June 10, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEFE-1.5#PBF - 746924-LT1963AEFE-1.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEFE-1.5#PBF
746924-LT1963AEFE-1.5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEFE-1.5#PBF 746924-LT1963AEFE-1.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 746924-LT1963AEFE-1. 5#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1.5A Family Name: LT1963A Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA ~ 120mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com Manufacturer Package: 16-TSSOP-EP Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.55V @ 1.5A Alternative Parts (Cross-Reference): TL1963A-15KTTT; TL1963A-15KTTRG3; TPS7A4515KTTT; Introduction Date: June 10, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 746924-LT1963AEFE-1.5#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Family Name: LT1963A
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA ~ 120mA
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-TSSOP-EP
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.55V @ 1.5A
Alternative Parts (Cross-Reference): TL1963A-15KTTT; TL1963A-15KTTRG3; TPS7A4515KTTT;
Introduction Date: June 10, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 746924-LT1963AEFE-1.5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1963AEFE-1.5#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-1.8#PBF - 020362-LT1963AEST-1.8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ-1.8#PBF - 020367-LT1963EQ-1.8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3008MPTS8#TRPBF - 002755-LT3008MPTS8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963ES8#TRPBF - 108820-LT1963ES8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details