Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1777CS#PBF 746914-LT1777CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 746914-LT1777CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 550mA (Switch) Family Name: LT1777 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Output Voltage MAX: 30V Input Voltage MIN: 7.4V Voltage Input MAX: 48V Alternative Parts (Cross-Reference): MAX17530ATB+T; MAX17531ATB+T; MAX17532AUB+T; Introduction Date: August 24, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 746914-LT1777CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 550mA (Switch) Family Name: LT1777 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Output Voltage MAX: 30V Input Voltage MIN: 7.4V Voltage Input MAX: 48V Alternative Parts (Cross-Reference): MAX17530ATB+T; MAX17531ATB+T; MAX17532AUB+T; Introduction Date: August 24, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1777CS#PBF - 746914-LT1777CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1777CS#PBF
746914-LT1777CS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1777CS#PBF 746914-LT1777CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 746914-LT1777CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 550mA (Switch) Family Name: LT1777 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Output Voltage MAX: 30V Input Voltage MIN: 7.4V Voltage Input MAX: 48V Alternative Parts (Cross-Reference): MAX17530ATB+T; MAX17531ATB+T; MAX17532AUB+T; Introduction Date: August 24, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 746914-LT1777CS#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 550mA (Switch)
Family Name: LT1777
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SOIC
Output Voltage MAX: 30V
Input Voltage MIN: 7.4V
Voltage Input MAX: 48V
Alternative Parts (Cross-Reference): MAX17530ATB+T; MAX17531ATB+T; MAX17532AUB+T;
Introduction Date: August 24, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 746914-LT1777CS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1777CS#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.24 volts
Unlock Full Specs
to access all available technical data