Win Source Electronics PMIC - PMIC - Battery Management - LTC6803HG-2#PBF 739567-LTC6803HG-2#PBF LINEAR

Description
Manufacturer: Linear Technology Win Source Part Number: 739567-LTC6803HG-2#P BF LINEAR Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 44-FSOP (0.209", 5.30mm Width) Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC6803-2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 44-SSOP Alternative Parts (Cross-Reference): LTC6803HG-2#3ZZPBF; LTC6803HG-4#3ZZTRPBF ; LTC6803HG-4#3ZZPBF; Introduction Date: February 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739567-LTC6803HG-2#P BF LINEAR Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 44-FSOP (0.209", 5.30mm Width) Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC6803-2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 44-SSOP Alternative Parts (Cross-Reference): LTC6803HG-2#3ZZPBF; LTC6803HG-4#3ZZTRPBF ; LTC6803HG-4#3ZZPBF; Introduction Date: February 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6803HG-2#PBF - 739567-LTC6803HG-2#PBF LINEAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6803HG-2#PBF
739567-LTC6803HG-2#PBF LINEAR
PMIC - PMIC - Battery Management - LTC6803HG-2#PBF 739567-LTC6803HG-2#PBF LINEAR
Manufacturer: Linear Technology Win Source Part Number: 739567-LTC6803HG-2#P BF LINEAR Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 44-FSOP (0.209", 5.30mm Width) Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC6803-2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 44-SSOP Alternative Parts (Cross-Reference): LTC6803HG-2#3ZZPBF; LTC6803HG-4#3ZZTRPBF ; LTC6803HG-4#3ZZPBF; Introduction Date: February 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 739567-LTC6803HG-2#PBF LINEAR
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 44-FSOP (0.209", 5.30mm Width)
Function: Battery Monitor
Interface: Serial
Fault Protection: Over/Under Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 12
Family Name: LTC6803-2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 44-SSOP
Alternative Parts (Cross-Reference): LTC6803HG-2#3ZZPBF; LTC6803HG-4#3ZZTRPBF; LTC6803HG-4#3ZZPBF;
Introduction Date: February 03, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 739567-LTC6803HG-2#PBF LINEAR
Product Name PMIC - PMIC - Battery Management - LTC6803HG-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC2944IDD#TRPBF - 1062300-LTC2944IDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Electronic Wholesale - SP708REP - 1257659-SP708REP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC692IS8#PBF - 1064151-LTC692IS8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2915ITS8-1#TRPBF - 1062218-LTC2915ITS8-1#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details