Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4357IDCB#TRMPBF 739561-LTC4357IDCB#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739561-LTC4357IDCB#T RMPBF Packaging: Reel - TR Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 6-WFDFN Exposed Pad Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 9 V ~ 80 V Internal Switch(s): No Delay Time - OFF: 300ns Family Name: LTC4357 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Homepage: www.linear.com Manufacturer Package: 6-DFN (2x3) Channel Type Type: N Alternative Parts (Cross-Reference): LTC4357IDCB; LTC4357IMS8#TRM; LTC4357IMS8#TR; Introduction Date: January 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739561-LTC4357IDCB#T RMPBF Packaging: Reel - TR Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 6-WFDFN Exposed Pad Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 9 V ~ 80 V Internal Switch(s): No Delay Time - OFF: 300ns Family Name: LTC4357 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Homepage: www.linear.com Manufacturer Package: 6-DFN (2x3) Channel Type Type: N Alternative Parts (Cross-Reference): LTC4357IDCB; LTC4357IMS8#TRM; LTC4357IMS8#TR; Introduction Date: January 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4357IDCB#TRMPBF - 739561-LTC4357IDCB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4357IDCB#TRMPBF
739561-LTC4357IDCB#TRMPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4357IDCB#TRMPBF 739561-LTC4357IDCB#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 739561-LTC4357IDCB#T RMPBF Packaging: Reel - TR Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 6-WFDFN Exposed Pad Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 9 V ~ 80 V Internal Switch(s): No Delay Time - OFF: 300ns Family Name: LTC4357 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Homepage: www.linear.com Manufacturer Package: 6-DFN (2x3) Channel Type Type: N Alternative Parts (Cross-Reference): LTC4357IDCB; LTC4357IMS8#TRM; LTC4357IMS8#TR; Introduction Date: January 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 739561-LTC4357IDCB#TRMPBF
Packaging: Reel - TR
Type: N+1 ORing Controller
Operating Temperature Range: -40°C ~ 85°C
Package: 6-WFDFN Exposed Pad
Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure
Mounting: SMD
Operating Supply Voltage: 9 V ~ 80 V
Internal Switch(s): No
Delay Time - OFF: 300ns
Family Name: LTC4357
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 6-DFN (2x3)
Channel Type Type: N
Alternative Parts (Cross-Reference): LTC4357IDCB; LTC4357IMS8#TRM; LTC4357IMS8#TR;
Introduction Date: January 18, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 739561-LTC4357IDCB#TRMPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4357IDCB#TRMPBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Varistors, MOVs - 1143830-SVMH3216KA301PT101 - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details
END - OF - LIFE - C30T10Q-11A - 1158419-C30T10Q-11A - Win Source Electronics
Specs
Diode Type Schottky
View Details