Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4252BIMS-2#TRPBF 739556-LTC4252BIMS-2#TRPBF(LTGFB)

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739556-LTC4252BIMS-2 #TRPBF(LTGFB) Packaging: Tape and Reel Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry Applications: -48V Supply Current: 800μA Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TFSOP, 10-MSOP Alternative Parts (Cross-Reference): TPS2393PWR; LTC4252BIMS-2#PBF; LTC4252BIMS-2#TRPBF; LTC4252CCMS-2#PBF; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: LTC4252 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): -48V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739556-LTC4252BIMS-2 #TRPBF(LTGFB) Packaging: Tape and Reel Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry Applications: -48V Supply Current: 800μA Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TFSOP, 10-MSOP Alternative Parts (Cross-Reference): TPS2393PWR; LTC4252BIMS-2#PBF; LTC4252BIMS-2#TRPBF; LTC4252CCMS-2#PBF; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: LTC4252 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): -48V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4252BIMS-2#TRPBF - 739556-LTC4252BIMS-2#TRPBF(LTGFB) - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4252BIMS-2#TRPBF
739556-LTC4252BIMS-2#TRPBF(LTGFB)
PMIC - PMIC - Hot Swap Controllers - LTC4252BIMS-2#TRPBF 739556-LTC4252BIMS-2#TRPBF(LTGFB)
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739556-LTC4252BIMS-2 #TRPBF(LTGFB) Packaging: Tape and Reel Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry Applications: -48V Supply Current: 800μA Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TFSOP, 10-MSOP Alternative Parts (Cross-Reference): TPS2393PWR; LTC4252BIMS-2#PBF; LTC4252BIMS-2#TRPBF; LTC4252CCMS-2#PBF; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: LTC4252 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): -48V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 739556-LTC4252BIMS-2#TRPBF(LTGFB)
Packaging: Tape and Reel
Type: Hot Swap Controller
Mounting Style: SMD
Features: Auto Retry
Applications: -48V
Supply Current: 800μA
Internal Switch(s): No
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Alternative Parts (Cross-Reference): TPS2393PWR; LTC4252BIMS-2#PBF; LTC4252BIMS-2#TRPBF; LTC4252CCMS-2#PBF;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: LTC4252
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): -48V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 739556-LTC4252BIMS-2#TRPBF(LTGFB)
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4252BIMS-2#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2909ITS8-3.3#TRPBF - 1062180-LTC2909ITS8-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Power Management - Specialized - LTC3456EUF#PBF - 124259-LTC3456EUF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 1.8 to 3.2 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LT1641-1CS8#PBF - 020293-LT1641-1CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 2000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2926CUFD#PBF - 1062257-LTC2926CUFD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 20-QFN (5x4)
IQ 2500 µA
View Details