Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4226IUD-2#PBF 739554-LTC4226IUD-2#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739554-LTC4226IUD-2# PBF Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry, UVLO Applications: General Purpose Supply Current: 700μA Internal Switch(s): No Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP Feature Pins: CLS, /FAULT1, FAULT2, FTMR1, FTMR2, ON1, ON2, OUT1, OUT2 Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: LTC4226 Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 44V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739554-LTC4226IUD-2# PBF Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry, UVLO Applications: General Purpose Supply Current: 700μA Internal Switch(s): No Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP Feature Pins: CLS, /FAULT1, FAULT2, FTMR1, FTMR2, ON1, ON2, OUT1, OUT2 Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: LTC4226 Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 44V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4226IUD-2#PBF - 739554-LTC4226IUD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4226IUD-2#PBF
739554-LTC4226IUD-2#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4226IUD-2#PBF 739554-LTC4226IUD-2#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739554-LTC4226IUD-2# PBF Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry, UVLO Applications: General Purpose Supply Current: 700μA Internal Switch(s): No Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP Feature Pins: CLS, /FAULT1, FAULT2, FTMR1, FTMR2, ON1, ON2, OUT1, OUT2 Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: LTC4226 Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 44V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 739554-LTC4226IUD-2#PBF
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: SMD
Features: Auto Retry, UVLO
Applications: General Purpose
Supply Current: 700μA
Internal Switch(s): No
Number of Channels: 2
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP
Feature Pins: CLS, /FAULT1, FAULT2, FTMR1, FTMR2, ON1, ON2, OUT1, OUT2
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: LTC4226
Manufacturer Pack Quantity: 121
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 44V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 739554-LTC4226IUD-2#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4226IUD-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726IS8-5#TRPBF - 1061070-LTC1726IS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Management - Specialized - LT3485EDD-3#PBF - 072371-LT3485EDD-3#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 5000 µA
View Details
PMIC - PMIC - Supervisors - LTC1326CS8/TR - 072449-LTC1326CS8/TR - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5#PBF - 1061069-LTC1726ES8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details