Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3890EUH#PBF 739546-LTC3890EUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739546-LTC3890EUH#PB F Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, SEPIC Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 60 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3890EUH#PBF Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): MAX17559ACJ+; MAX17559ACJ+T; ADP3171JR-REEL7; Introduction Date: February 23, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739546-LTC3890EUH#PB F Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, SEPIC Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 60 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3890EUH#PBF Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): MAX17559ACJ+; MAX17559ACJ+T; ADP3171JR-REEL7; Introduction Date: February 23, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3890EUH#PBF - 739546-LTC3890EUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3890EUH#PBF
739546-LTC3890EUH#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3890EUH#PBF 739546-LTC3890EUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 739546-LTC3890EUH#PB F Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, SEPIC Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 60 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3890EUH#PBF Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): MAX17559ACJ+; MAX17559ACJ+T; ADP3171JR-REEL7; Introduction Date: February 23, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 739546-LTC3890EUH#PBF
Series: PolyPhase
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 32-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, SEPIC
Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Supply Voltage: 4 V ~ 60 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3890EUH#PBF
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 32-QFN (5x5)
Duty Cycle (Maximum): 99%
Alternative Parts (Cross-Reference): MAX17559ACJ+; MAX17559ACJ+T; ADP3171JR-REEL7;
Introduction Date: February 23, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 739546-LTC3890EUH#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3890EUH#PBF
Configuration / Function Buck, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 32-WFQFN Exposed Pad
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Unlock Full Specs
to access all available technical data