Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872EDDB#TRMPBF 739544-LTC3872EDDB#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739544-LTC3872EDDB#T RMPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 550kHz Control Features: Current Limit, Enable, Soft Start Supply Voltage: 2.75 V ~ 9.8 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC3872 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): XC6367B101MR; XC6367D105MR-G; XC6367B105MR-G; Introduction Date: May 16, 2006 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739544-LTC3872EDDB#T RMPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 550kHz Control Features: Current Limit, Enable, Soft Start Supply Voltage: 2.75 V ~ 9.8 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC3872 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): XC6367B101MR; XC6367D105MR-G; XC6367B105MR-G; Introduction Date: May 16, 2006 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872EDDB#TRMPBF - 739544-LTC3872EDDB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872EDDB#TRMPBF
739544-LTC3872EDDB#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872EDDB#TRMPBF 739544-LTC3872EDDB#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 739544-LTC3872EDDB#T RMPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 550kHz Control Features: Current Limit, Enable, Soft Start Supply Voltage: 2.75 V ~ 9.8 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC3872 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): XC6367B101MR; XC6367D105MR-G; XC6367B105MR-G; Introduction Date: May 16, 2006 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 739544-LTC3872EDDB#TRMPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WFDFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 550kHz
Control Features: Current Limit, Enable, Soft Start
Supply Voltage: 2.75 V ~ 9.8 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: LTC3872
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DFN (3x2)
Alternative Parts (Cross-Reference): XC6367B101MR; XC6367D105MR-G; XC6367B105MR-G;
Introduction Date: May 16, 2006
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 739544-LTC3872EDDB#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872EDDB#TRMPBF
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type Other; 8-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827IG-1#PBF - 072601-LTC3827IG-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3414EFE#PBF - 020573-LTC3414EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CS8-3.3 - 072433-LTC1147CS8-3.3 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3422EDD#TRPBF - 020581-LTC3422EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details